EN
  • EN
  • DE
  • IT

PIC16F877T-20I/PQ

Part No PIC16F877T-20I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000854-PIC16F877T-20I/PQ
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 16F
Package Tape & Reel (TR)
Speed 20MHz
Package / Case 44-QFP
Mounting Type 44-QFP
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16F877
Ultra Librarian 3D Model Ultra Librarian PIC16F877T-20I/PQ CAD Model

Description

Microchip Technology's PIC16F877T-20I/PQ

The PIC16F877T-20I/PQ is a versatile and high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This microcontroller is part of the expansive PIC16F family, known for its robust architecture, ease of use, and flexibility, making it an ideal choice for a variety of applications ranging from simple to complex embedded systems.

With its 8-bit architecture, the PIC16F877T-20I/PQ operates at a maximum speed of 20 MHz, providing a solid balance between power consumption and processing capability. This MCU comes in a 44-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology, ensuring a compact footprint on printed circuit boards.

Key features of the PIC16F877T-20I/PQ include:

  • Memory: It boasts 14 KB of flash program memory, allowing for ample space to store your application code. Additionally, it has 368 bytes of data RAM and 256 bytes of EEPROM for data storage, which is particularly useful for storing non-volatile data that must be preserved during power cycles.
  • I/O Ports: The microcontroller offers versatile I/O options with 33/35 digital I/O pins and 8 analog input channels, giving developers the flexibility to interface with a wide range of sensors, actuators, and other peripherals.
  • Timers and Communication: It is equipped with two capture/compare/PWM modules, a synchronous serial port capable of SPI and I2C, as well as two Enhanced USART modules, making it suitable for serial communications.
  • Operating Voltage: The device operates within a range of 4.0V to 5.5V, catering to standard logic levels and ensuring compatibility with many other electronic components.
  • Temperature Range: It is designed to perform reliably within the industrial temperature range of -40°C to 85°C, making it robust for demanding environments.

The PIC16F877T-20I/PQ also supports in-circuit serial programming (ICSP) which allows for convenient programming and reprogramming in the field, without the need for removing the MCU from its application circuit. This feature significantly simplifies the development and maintenance process of the embedded system.

Whether you are developing consumer electronics, automotive systems, industrial controls, or IoT devices, the PIC16F877T-20I/PQ provides a cost-effective and powerful solution to meet your microcontroller needs.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1450 $66.4350
6+ $18.1703 $109.0218
9+ $17.6025 $158.4225
12+ $17.0347 $204.4164
16+ $16.4668 $263.4688
21+ $14.7634 $310.0314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess