EN
  • EN
  • DE

PIC16F916T-I/SO

Part No PIC16F916T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Number of I/O 24
Family Name PIC16F916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F916T-I/SODKR, PIC16F916T-I/SOTR, PIC16F916T-I/SO-ND, PIC16F916T-I/SOCT
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851384-PIC16F916T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F916T-I/SO CAD Model

Description

Product Overview: PIC16F916T-I/SO

The PIC16F916T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This particular model is part of the expansive PIC family, which is well-known for its versatility and reliability in a wide array of applications. The PIC16F916T-I/SO is designed to cater to the needs of designers and developers requiring a compact, yet powerful, MCU for their embedded systems.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16F916T-I/SO features a robust 8-bit architecture that is both cost-effective and energy-efficient. This MCU operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications. With an industrial temperature range of -40°C to +85°C, this device ensures reliable performance under varying environmental conditions.

The MCU is equipped with an impressive 14KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM, which is ideal for storing non-volatile data. With 368 bytes of RAM, the PIC16F916T-I/SO can handle complex tasks and data manipulation with ease. The device also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, allowing for precise measurement of analog signals.

Connectivity and interfacing are made simple with the inclusion of serial communication modules like USART, SPI, and I2C, which enable the MCU to communicate with other devices and sensors. Additionally, the device features two Capture/Compare/PWM (CCP) modules, which are invaluable for tasks involving timing and pulse width modulation.

For those concerned with safety and reliability, the PIC16F916T-I/SO offers Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and Brown-out Reset (BOR). These features help to ensure that the MCU operates as expected, even in the event of power fluctuations or unexpected interruptions.

Overall, the PIC16F916T-I/SO from Microchip Technology is a robust and feature-rich microcontroller that is perfect for a broad range of applications, from simple consumer electronics to sophisticated industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess