The NXP BT258-800R is a highly robust triac designed to manage AC loads in a variety of applications. It is a silicon-based semiconductor device from NXP Semiconductors, a trusted name in the industry known for its high-quality electronic components. The BT258-800R is well-suited for applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance.
Key Features
- Voltage Capability: The device can handle voltages up to 800V, making it suitable for use in mains voltage applications.
- Current Rating: With an on-state RMS current of 25A, the BT258-800R is capable of controlling significant power levels.
- High Surge Current: It can withstand surge currents, thus offering reliability during short overcurrent conditions.
- Gate Trigger Current: The triac has a sensitive gate which can be triggered with low current, making it compatible with microcontroller outputs and other low-power gate trigger circuits.
- Isolation: The package provides excellent electrical isolation between the controlling circuitry and the power circuit.
- Package: Provided in a conventional TO-220AB package, it is easy to mount on a heatsink for improved thermal management.
Applications
The BT258-800R is ideal for controlling AC power in a wide range of applications. Its common uses include:
- Motor control circuits for both industrial and domestic environments.
- Lighting systems, including dimmers and switching.
- Heating systems control, such as in electric heaters and ovens.
- AC power switching for various household appliances.
- Speed control for AC motors.
Reliability and Performance
The NXP BT258-800R is designed to offer high performance while maintaining reliability. Its robust construction ensures that it can withstand the rigorous demands of industrial applications. The triac's ability to handle high voltage and current, along with its surge current capabilities, makes it a preferred choice for designers looking for a reliable solution for AC power control.