EN
  • EN
  • DE
  • IT

PIC16F917-I/D ES

Part No PIC16F917-I/D ES
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348589-PIC16F917-I/D ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F917-I/D ES CAD Model

Description

Microchip PIC16F917-I/P Microcontroller

The PIC16F917-I/P is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile component is a part of Microchip's extensive PIC16F family, known for their ease of use and flexibility in various electronic applications. The PIC16F917-I/P is designed to deliver cost-effective solutions for a broad range of embedded systems.

Featuring a robust architecture, this microcontroller is equipped with a 20 MHz enhanced mid-range core with a 14-bit instruction set that enables quick execution of commands, making it ideal for handling complex tasks. With 14 KB of Flash program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory, it provides ample space for application code and data storage.

The PIC16F917-I/P boasts an impressive array of integrated peripherals, including 35 I/O pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), 2 comparators, and 2 PWM modules. Additionally, it offers a USART for serial communication, making it suitable for interfacing with other microcontrollers, computers, and various serial devices.

This microcontroller operates within a voltage range of 2.0V to 5.5V, ensuring compatibility with both TTL and CMOS logic levels. Its versatility is further enhanced by the wide operating temperature range of -40°C to +125°C, allowing it to perform reliably in diverse environmental conditions.

The PIC16F917-I/P is an ideal choice for designers and hobbyists alike, who seek a balance between performance and cost. It is particularly well-suited for applications in automation, consumer electronics, automotive industries, and custom projects requiring a programmable interface or control element. The DIP (Dual In-line Package) form factor simplifies prototyping and breadboarding phases, making it a go-to microcontroller for quick development and testing.

In summary, the PIC16F917-I/P from Microchip Technology is a powerful and versatile microcontroller that offers a rich set of features to support a wide array of applications, while maintaining ease of development and cost-effectiveness.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess