EN
  • EN
  • DE
  • IT

PIC16LC505-04I/P

Part No PIC16LC505-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14DIP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 72 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16LC505
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC505-04I/P-NDR
Standard Package 30
Win Source Part Number 1318847-PIC16LC505-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16LC505-04I/P CAD Model

Description

Product Overview: PIC16LC505-04I/P

The PIC16LC505-04I/P is a versatile 8-bit microcontroller designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This compact and efficient microcontroller is well-suited for a wide range of applications in the consumer, automotive, and industrial markets due to its low power consumption and high level of integration.

Key Features:

  • CPU: The PIC16LC505-04I/P operates with a high-performance RISC CPU, ensuring fast and efficient processing with a minimal instruction set.
  • Operating Speed: It has a maximum speed of 4 MHz, providing a balance between power consumption and processing capability.
  • Program Memory: This microcontroller features 1.5KB of on-board program memory, allowing for the storage of complex programs and routines.
  • RAM: With 41 bytes of data memory (RAM), it can handle multiple operations and data manipulations effectively.
  • I/O Ports: It includes 12 I/O pins which can be configured for various input/output functions, offering flexibility in peripheral connections.
  • Timers: Equipped with an 8-bit timer and a watchdog timer, it provides reliable timing solutions for time-sensitive tasks.
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, accommodating various power supply levels.
  • Temperature Range: It is designed to function within the industrial temperature range of -40°C to +85°C.
  • Packaging: The microcontroller comes in a PDIP (Plastic Dual In-line Package) form factor, which is ideal for prototyping and easy handling in various environments.

Applications:

The PIC16LC505-04I/P is suitable for applications that require programmable intelligence and an array of input/output options. Its applications include, but are not limited to:

  • Home appliances
  • Automotive systems
  • Industrial controls
  • Security systems
  • Personal electronics

With its robust feature set and Microchip's reputation for reliability, the PIC16LC505-04I/P microcontroller is an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess