EN
  • EN
  • DE

PIC16LC54A-04I/SO

Part No PIC16LC54A-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / MCU 8-bit PIC RISC 768B EPROM 5V Automotive 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 6.25 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 792006-PIC16LC54A-04I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LC54
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LC54A-04I/SO CAD Model

Description

The PIC16LC54A-04I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller belongs to Microchip's extensive PIC family and is designed to handle a wide range of applications in the consumer, automotive, and industrial markets.

Featuring a low-power consumption design, the PIC16LC54A-04I/SO operates efficiently in a variety of operating conditions. Its operation is tailored for battery-powered systems and applications where power conservation is paramount. The microcontroller offers a speed of 4 MHz, which strikes a balance between performance and power usage, making it suitable for time-sensitive tasks that also require energy efficiency.

The device comes in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, allowing for a streamlined integration into space-constrained designs. This surface-mount package is widely used in the industry, making it a convenient choice for automated assembly processes. The 'I' in the product name indicates an industrial temperature range, ensuring reliable performance across extreme temperature conditions, typically from -40°C to +85°C.

The PIC16LC54A-04I/SO is equipped with a rich set of features, including a 4-channel, 8-bit analog-to-digital converter, 512 words of EPROM program memory, and 25 bytes of data RAM. This allows it to handle complex tasks and store sufficient code for a wide array of applications. The microcontroller also supports a variety of serial and parallel communication protocols, enhancing its versatility.

In terms of security, Microchip's dedication to providing secure products is evident in the PIC16LC54A-04I/SO. It includes features such as a Watchdog Timer, Power-on Reset, and selectable oscillator options, which contribute to the system's stability and robustness against errors and unexpected interruptions.

Overall, the PIC16LC54A-04I/SO from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of power efficiency, performance, and reliability, suitable for a wide range of applications in various industries.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess