EN
  • EN
  • DE

PIC16LC58B-04/SS

Part No PIC16LC58B-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 20SSOP  /  PIC series Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 73 x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LC58
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LC58B-04/SS-NDR
Standard Package 67
Win Source Part Number 1085017-PIC16LC58B-04/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC58B-04/SS CAD Model

Description

Microchip Technology's PIC16LC58B-04/SS Microcontroller

The PIC16LC58B-04/SS is a robust, low-power, high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This device is part of the renowned PIC16 family, well-known for its user-friendly nature and flexibility, making it an ideal choice for both beginners and seasoned professionals in the field of electronics and embedded systems design.

At the heart of the PIC16LC58B-04/SS lies a powerful 8-bit architecture that operates at a maximum speed of 4 MHz. This microcontroller comes in a compact SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Despite its small size, the PIC16LC58B-04/SS does not compromise on features or performance.

One of the key features of this microcontroller is its EPROM (Erasable Programmable Read-Only Memory) technology, which allows for easy programming and reprogramming of the device. This is particularly advantageous for prototyping and iterative development processes, where frequent modifications to the firmware may be required.

The PIC16LC58B-04/SS is equipped with a variety of built-in peripherals that enhance its functionality. These include timers, I/O ports, and an internal oscillator, which reduce the need for additional external components and contribute to a lower overall system cost. The device also features a watchdog timer, which helps in maintaining reliable operation by resetting the microcontroller in the event of a software anomaly or malfunction.

For applications requiring data security, the PIC16LC58B-04/SS provides a security feature that protects the on-chip program memory from unauthorized access. This ensures that proprietary code and intellectual property are safeguarded.

Microchip Technology supports the PIC16LC58B-04/SS with a comprehensive suite of development tools, including software simulators, in-circuit emulators, and development boards. This support helps designers to rapidly prototype and debug their applications, significantly reducing time-to-market.

In summary, the PIC16LC58B-04/SS microcontroller is a versatile and cost-effective solution that combines Microchip's proven technology with the features needed for a wide range of embedded applications. Its ease of use, coupled with robust support and resources, makes it a go-to choice for engineers looking to create efficient and reliable products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess