EN
  • EN
  • DE

TLC14IDG4

Part No TLC14IDG4
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC BUTTERWORTH FILTER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 1
Filter Order 4th
Supply Voltage - Operating 5 V to 12 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081425-TLC14IDG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian TLC14IDG4 CAD Model

Description

Introducing the TLC14IDG4 Precision Op-Amp from Texas Instruments

The TLC14IDG4 is a single, precision operational amplifier from Texas Instruments, designed to meet a wide array of design requirements. This op-amp is part of Texas Instruments' renowned family of operational amplifiers that are known for their reliability and performance in various applications.

With its advanced design, the TLC14IDG4 offers a unique combination of features that make it an ideal choice for applications requiring high accuracy and low power consumption. It operates over a wide range of supply voltages, from ±1.35V to ±8V, providing designers with the flexibility to use it in both low and high voltage systems.

The TLC14IDG4 boasts an impressive slew rate and a wide bandwidth, making it suitable for high-speed signal processing applications. Its low input bias current and low offset voltage ensure precision and stability, which is crucial for measurement, instrumentation, and control systems.

This operational amplifier is designed with Texas Instruments' advanced LinCMOS™ technology, which combines the advantages of CMOS with bipolar transistors to achieve the best of both worlds: low power consumption and high performance. The TLC14IDG4's LinCMOS™ technology also ensures that the device has a low input bias and offset currents as well as high input impedance, making it an excellent choice for applications that require minimal power drain and long-term stability.

For ease of integration into various designs, the TLC14IDG4 comes in a compact SOIC-8 package, ensuring a minimal footprint on PCBs. Its robust design allows for extended industrial temperature ranges, making it a versatile component for both commercial and industrial environments.

Whether you're designing precision amplifiers for sensor interfaces, active filters, or any other application where accuracy and power efficiency are paramount, the TLC14IDG4 from Texas Instruments is a reliable and versatile solution that won't disappoint.

Choose the TLC14IDG4 for your next project and experience the perfect blend of precision, power efficiency, and performance.

You May Also Be Interested in

Texas Instruments
Lowest to $30.5777
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess