EN
  • EN
  • DE

PIC16LC58B-04I/SO

Part No PIC16LC58B-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
RAM Size 73 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC58
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC58B-04I/SO-NDR
Standard Package 42
Win Source Part Number 1322034-PIC16LC58B-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC58B-04I/SO CAD Model

Description

Microchip Technology's PIC16LC58B-04I/SO Microcontroller

The PIC16LC58B-04I/SO is a high-performance, EPROM-based 8-bit CMOS microcontroller from Microchip Technology, designed to deliver a seamless blend of power and efficiency for a wide range of embedded applications. This particular model comes in a sleek SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained applications.

With an operating speed of 4 MHz (4 million cycles per second), the PIC16LC58B-04I/SO offers a balanced performance for time-sensitive tasks, while maintaining low power consumption. This microcontroller features a robust instruction set that includes 33 single-word instructions, which are designed to execute quickly and efficiently, making it an excellent choice for developers looking to optimize their code for speed and size.

The device operates in the industrial temperature range, denoted by the 'I' in its part number, ensuring reliable performance under varying environmental conditions. This makes it suitable for industrial automation, automotive systems, and other applications that may be exposed to harsher temperatures.

This microcontroller is equipped with 512 bytes of EPROM, providing ample space for program storage. Its data memory includes 25 bytes of RAM, allowing for efficient handling of variables and runtime data. Additionally, the PIC16LC58B-04I/SO boasts several integrated features, such as:

  • An 8-bit timer/counter with an 8-bit programmable prescaler, offering precise timing and counting capabilities.
  • Watchdog timer with its own on-chip RC oscillator for reliable system resets, ensuring the system can recover from unexpected conditions.
  • Power-saving SLEEP mode, which greatly reduces power consumption when the microcontroller is not in active use.
  • Programmable code protection to prevent unauthorized reading or copying of the EPROM program memory, enhancing security for intellectual property.

The PIC16LC58B-04I/SO also supports In-Circuit Serial Programming™ (ICSP™) for convenient programming after the microcontroller has been placed in a circuit, simplifying the development and testing process.

Overall, the PIC16LC58B-04I/SO from Microchip Technology is a versatile and reliable microcontroller that offers a perfect balance of performance, power efficiency, and features for developers working on a variety of embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6181 $50.5629
22+ $4.6098 $101.4156
34+ $4.4657 $151.8338
47+ $4.3217 $203.1199
60+ $4.1776 $250.6560
81+ $3.7454 $303.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess