EN
  • EN
  • DE

PIC16LC622AT-04/SS

Part No PIC16LC622AT-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LC622
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC622AT-04SS, PIC16LC622AT-04SS-NDR
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889523-PIC16LC622AT-04/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC622AT-04/SS CAD Model

Description

The PIC16LC622AT-04/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect blend of performance and flexibility for a wide range of applications. This particular model comes in a small-outline SS package, which is ideal for space-constrained applications.

Key Features:

  • CPU: The microcontroller is based on Microchip's high-performance RISC architecture, providing a robust platform for embedded control applications.
  • Operating Speed: It operates at a speed of 4 MHz, ensuring efficient processing and task management for real-time applications.
  • Program Memory: With 3.5 KB of on-chip program memory, it offers ample space for complex programs and algorithms.
  • Data Memory: The device includes 128 bytes of RAM, which is sufficient for variable storage and data manipulation.
  • I/O Ports: It features 13 I/O pins, providing a flexible interface for connecting to sensors, actuators, and other peripherals.
  • Timers: Equipped with two timers, the microcontroller can handle timing and counting operations without external components.
  • EEPROM: The inclusion of 128 bytes of EEPROM allows for non-volatile storage of configuration data and parameters, which is critical for applications that require data retention after power cycles.
  • Power-Saving Modes: Multiple power-saving modes, including an idle mode and a power-down mode, help to reduce power consumption and extend battery life in portable devices.

Applications:

The PIC16LC622AT-04/SS is well-suited for a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices

With its combination of performance, memory options, and power efficiency, the PIC16LC622AT-04/SS is a reliable choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,740 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess