EN
  • EN
  • DE
  • IT

PIC16LC642-04/SP

Part No PIC16LC642-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196749-PIC16LC642-04/SP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16C
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Operating Temperature 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case Through Hole 28-DIP (0.300", 7.62mm)
Ultra Librarian 3D Model Ultra Librarian PIC16LC642-04/SP CAD Model

Description

The PIC16LC642-04/SP is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high performance. This particular model is a member of the renowned PIC16 family, well-known for its ease of use, reliability, and cost-effectiveness.

Key Features:

  • CPU: High-performance RISC CPU with a 14-bit instruction set, optimized for control applications.
  • Operating Speed: Up to 4 MHz clock speed, providing a processing speed of 1 million instructions per second (MIPS).
  • Memory: Features 1.5 KB of flash program memory, 64 bytes of EEPROM data memory, and 128 bytes of RAM, suitable for various applications.
  • I/O Ports: Offers 22 input/output (I/O) pins, which can be configured for a variety of interfacing needs.
  • Timers: Equipped with two timers, including an 8-bit timer and a 16-bit timer, providing versatile timing solutions.
  • Communication: Supports serial programming and has a synchronous serial port for SPI and I²C communication.
  • Analog Features: Comes with an 8-channel, 8-bit analog-to-digital converter, allowing for easy interfacing with analog sensors and inputs.
  • Power-Saving Modes: Includes several power-saving modes such as Sleep mode, Idle mode, and Power-down mode to enhance battery life in portable applications.
  • Package: Available in a 28-pin SPDIP (Single Plastic Dual In-line Package) for easy mounting on printed circuit boards.

Applications:

The PIC16LC642-04/SP is ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Home appliances

Microchip's PIC16LC642-04/SP microcontroller combines performance with low power consumption, making it a smart choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess