EN
  • EN
  • DE

PIC16LC711-04I/SS

Part No PIC16LC711-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LC711
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889532-PIC16LC711-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC711-04I/SS CAD Model

Description

Microchip Technology's PIC16LC711-04I/SS Microcontroller

The PIC16LC711-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is packed with a variety of features that make it ideal for applications ranging from automotive systems to consumer electronics.

At the heart of the PIC16LC711-04I/SS lies a powerful RISC architecture that allows the execution of most instructions in a single cycle, achieving throughputs approaching 1 MIPS per MHz. This efficiency enables system designers to optimize power consumption versus processing speed. The device operates at a frequency of 4MHz, providing a balanced performance for a wide array of applications.

Key Features:

  • Programmable Timer: An 8-bit timer/counter with 8-bit programmable prescaler provides precise timing operations, essential for creating time-critical applications and protocols.
  • EEPROM Data Memory: The inclusion of EEPROM memory allows for non-volatile data storage, ensuring critical information is retained between power cycles.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and devices, making it perfect for control systems and monitoring applications.
  • Serial Communication: With onboard serial communication capabilities, the PIC16LC711-04I/SS can easily communicate with other microcontrollers, computers, or peripherals, adding to its versatility.
  • Power-Saving Modes: Multiple power-saving modes, including an idle mode and a power-down mode, contribute to the energy efficiency of the microcontroller, extending battery life in portable applications.

The PIC16LC711-04I/SS comes in a compact 20-pin SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its industrial temperature range (-40°C to +85°C) ensures reliable operation under extreme conditions.

Whether you're designing a simple utility tool or a complex robotic system, the PIC16LC711-04I/SS offers a blend of performance, power efficiency, and features that can help bring your project to life. With Microchip's reputation for quality and support, this microcontroller stands as a smart choice for your next embedded design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess