EN
  • EN
  • DE

PIC16LC712

Part No PIC16LC712
Manufacturer Microchip Technology
Description 8-Bit CMOS Microcontrollers with A/D Converter and Capture/Compare/PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1238076-PIC16LC712
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16LC712 CAD Model

Description

Microchip Technology's PIC16LC712 Microcontroller

The PIC16LC712 from Microchip Technology is a versatile and powerful microcontroller that finds its use in a wide array of applications ranging from simple to complex embedded systems. This 8-bit CMOS microcontroller integrates a rich set of features that make it an ideal choice for designers looking for a low-cost, yet high-performance solution.

At the heart of the PIC16LC712 lies a robust processor capable of executing most instructions in just 200 nanoseconds, with a precision internal oscillator that provides a reliable clock source. The device boasts a program memory size of 1.75KB, which is ample for a variety of applications, and 68 bytes of RAM for efficient data handling.

One of the standout features of the PIC16LC712 is its EEPROM memory. With 128 bytes of data EEPROM, this microcontroller allows for easy data storage without the need for external memory components. This is particularly useful for applications that require data logging or settings to be preserved between power cycles.

The microcontroller also includes an array of peripheral features such as:

  • An 8-bit timer and a 16-bit timer, which are essential for tasks that require precise timing and scheduling.
  • A watchdog timer to ensure the system continues to operate even if the software becomes unresponsive.
  • Various communication protocols including USART for serial communication, which allows for easy integration with other devices and systems.
  • Analog-to-Digital Converter (ADC) with up to 8 channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing.

The PIC16LC712 also features a range of power-saving modes, which are critical for battery-operated or power-sensitive devices. Designers can choose between several modes such as sleep and idle to optimize power consumption according to the application's needs.

With its wide operating voltage range of 2.5V to 5.5V, the PIC16LC712 is adaptable to various power supply scenarios, making it a flexible choice for many electronic designs. The microcontroller is housed in a compact package, available in both PDIP and SOIC formats, ensuring ease of integration into both prototyping breadboards and final product PCBs.

Overall, the PIC16LC712 is a reliable and cost-effective solution for developers seeking a microcontroller with a good balance of performance, memory, and peripherals.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess