EN
  • EN
  • DE

LTC1606ACG

Part No LTC1606ACG
Manufacturer Linear Technology
Description 16-Bit, 250ksps, Single Supply ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207809-LTC1606ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1606ACG CAD Model

Description

The LTC1606ACG is a pivotal component in the field of digital signal processing, brought to you by Linear Technology. This sophisticated analog-to-digital converter (ADC) is designed to meet the rigorous demands of high-speed, high-precision applications across a variety of industries, including telecommunications, medical imaging, and industrial control systems.

Key Features

  • Precision: The LTC1606ACG offers a 16-bit resolution, ensuring that the digital representation of the input signal is highly accurate, making it suitable for precision measurements.
  • Speed: With a conversion rate of up to 250 kilosamples per second (ksps), this ADC is capable of processing rapidly changing signals, capturing every subtle nuance of the input data.
  • Interface: The device includes a parallel interface, which facilitates the quick transfer of data to a microcontroller or digital signal processor.
  • Low Power Consumption: The LTC1606ACG is designed for efficiency, with a typical power consumption of just 175mW, making it ideal for power-sensitive applications.
  • No Missing Codes: Guaranteed over the full operating temperature range, the LTC1606ACG ensures reliable performance without data loss or corruption.

Applications

The LTC1606ACG is versatile and can be used in a wide array of applications that require high-speed and high-accuracy data conversion. Some common use cases include:

  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Communication Systems

Technical Specifications

The LTC1606ACG operates within a single 5V supply and features a ±2.5V input range. The device comes in a 28-lead SSOP package, which is designed for space-saving applications without compromising on functionality. Its industrial temperature range from -40°C to 85°C ensures reliable operation under varying environmental conditions.

Conclusion

Linear Technology's LTC1606ACG stands out as an exemplary ADC offering a blend of speed, precision, and efficiency. Its robust feature set makes it an ideal choice for engineers and designers looking to incorporate high-quality data conversion into their systems. With the LTC1606ACG, you can expect reliable performance and accurate digital representation of analog signals, ensuring the integrity of your data and the success of your projects.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.0000 $78.0000
2+ $64.0000 $128.0000
3+ $62.0000 $186.0000
4+ $60.0000 $240.0000
5+ $58.0000 $290.0000
6+ $52.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess