EN
  • EN
  • DE

LT1129IS8

Part No LT1129IS8
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205176-LT1129IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129IS8 CAD Model

Description

The LT1129IS8 is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide a stable and reliable power supply in a diverse range of electronic applications. This robust voltage regulator offers many features that make it ideal for demanding environments where efficiency and reliability are paramount.

Key Features

  • Low Dropout Voltage: The LT1129IS8 boasts a very low dropout voltage, typically just 0.45V at full load, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can power a wide range of devices.
  • Adjustable Output: Users can set the output voltage from 3.8V to 30V with a simple external resistor divider, providing flexibility for various applications.
  • Stable with Low ESR Capacitors: The LT1129IS8 remains stable with low equivalent series resistance (ESR) capacitors, making it compatible with modern ceramic capacitors that are smaller, more reliable, and have better temperature characteristics.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it from damage due to overheating.
  • Overcurrent Protection: It also features current limiting to protect the regulator and the load from excessive currents.

Applications

The LT1129IS8 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Microprocessor Supplies
  • Battery-Powered Devices
  • Linear Power Supplies
  • Automotive Electronics
  • Industrial Equipment

Package and Quality

The LT1129IS8 is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and the device is designed for long-term reliability in a wide range of operating conditions.

With its combination of features, the LT1129IS8 is a highly reliable choice for designers looking to implement a robust power supply solution in their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1912 $52.7648
10+ $10.8236 $108.2360
15+ $10.4853 $157.2795
20+ $10.1471 $202.9420
26+ $9.8089 $255.0314
35+ $8.7942 $307.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,831 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess