EN
  • EN
  • DE

PC74HC573T

Part No PC74HC573T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269111-PC74HC573T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HC573T CAD Model

Description

Product Overview: NXP PC74HC573T Octal D-Type Latch

The NXP PC74HC573T is a high-speed CMOS device that serves as an octal D-type transparent latch with 3-state outputs. It is designed to have eight latches with three-state outputs for bus organized system applications. The device is fabricated with silicon gate CMOS technology which offers the inherent benefits of low power consumption and wide operating voltage range.

Key Features

  • Logic Type: Octal D-Type Latch
  • Output Type: 3-State
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage Range: 2.0V to 6.0V
  • Logic Family: 74HC

The PC74HC573T is capable of operating in a wide voltage range from 2.0V to 6.0V, making it suitable for interfacing with both TTL and CMOS technologies. The device features eight D-type latches with individual D inputs and O outputs. The common latch enable (LE) and output enable (OE) controls the state of each latch and the status of the outputs, respectively.

Applications

The octal D-type latch is commonly used in a variety of applications such as:

  • Buffer storage
  • Memory address latching
  • Data storage and transfer
  • Control systems
  • Bus interface circuits

Due to its high-speed operation and three-state outputs, the PC74HC573T is particularly useful in systems where data needs to be transferred or stored quickly and efficiently, without the need for continuous data refresh.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability. The PC74HC573T is no exception, as it is produced with the highest manufacturing standards. It is also supported by NXP's extensive technical documentation and customer support services, ensuring that designers can integrate this component with confidence into their electronic designs.

You May Also Be Interested in

Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Lowest to $0.9390
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess