EN
  • EN
  • DE

LTC1606ISW

Part No LTC1606ISW
Manufacturer Linear Technology
Description 16-Bit, 250ksps, Single Supply ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207814-LTC1606ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1606ISW CAD Model

Description

Linear Technology's LTC1606ISW: A High-Performance ADC

The LTC1606ISW is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high accuracy and fast data acquisition. This 16-bit ADC stands out in the market for its parallel interface and impressive sampling rate, making it an ideal choice for a wide array of applications including medical imaging, industrial control systems, and high-speed data acquisition systems.

Key Features

  • Precision Conversion: With 16-bit resolution, the LTC1606ISW ensures precise digital representation of analog signals, enabling high-fidelity data capture and processing.
  • High-Speed Performance: The device boasts a sampling rate of up to 200 kilosamples per second (ksps), allowing for real-time data acquisition in dynamic systems.
  • Easy Integration: Featuring a parallel interface, the LTC1606ISW can be easily integrated into existing digital systems, facilitating quick data transfer and minimal latency.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a single 5V supply, minimizing power requirements for battery-powered and portable applications.
  • No Missing Codes: The LTC1606ISW guarantees no missing codes over its full operating temperature range, ensuring reliable performance under varying conditions.

Technical Specifications

Parameter Value
Resolution 16-Bit
Sampling Rate Up to 200 ksps
Interface Parallel
Supply Voltage 5V
Operating Temperature Range 0°C to 70°C

Applications

The versatility of the LTC1606ISW ADC makes it suitable for a multitude of applications. In the field of medical electronics, it can be used in devices such as digital X-ray and MRI systems. In industrial settings, this ADC is perfect for process control, instrumentation, and automation systems requiring precise measurements and rapid data processing. Additionally, its high-speed nature fits well with digital communication systems where accurate signal conversion is critical.

Overall, the LTC1606ISW from Linear Technology is a reliable and efficient solution for professionals seeking a high-quality ADC that delivers both speed and precision.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess