EN
  • EN
  • DE

PIC16LC74B-04/L

Part No PIC16LC74B-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 061840-PIC16LC74B-04/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC74B-04/L CAD Model

Description

Microchip Technology PIC16LC74B-04/L Microcontroller

The PIC16LC74B-04/L is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a robust solution for embedded systems requiring low power consumption and high performance. This versatile microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich set of features and peripherals.

The PIC16LC74B-04/L operates at a clock speed of 4 MHz, providing a balanced combination of processing speed and power efficiency. It is equipped with 7 KB of program memory and 192 bytes of RAM, allowing for the storage and execution of complex programs and algorithms. The device also includes an EEPROM with 128 bytes of data memory, which is perfect for storing non-volatile data that must be preserved between power cycles.

One of the standout features of the PIC16LC74B-04/L is its integrated peripherals. It boasts a 10-bit analog-to-digital converter (ADC) with 8 channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital values for processing. Additionally, it includes two Capture/Compare/PWM modules, which are essential for tasks like motor control, signal measurement, and pulse width modulation for LED dimming.

The microcontroller also features a synchronous serial port (SSP) with SPI and I²C support, allowing for easy communication with other microcontrollers, sensors, and peripherals. The inclusion of two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART) provides full-duplex serial communication, which is vital for applications requiring data exchange with computers, networks, or other serial devices.

For safety and reliability, the PIC16LC74B-04/L is equipped with a Watchdog Timer (WDT) and brown-out detection, ensuring that the system can recover from unexpected conditions like power drops or software lock-ups. It also supports power-saving modes, such as Sleep and Idle, to further reduce power consumption when the full operation of the microcontroller is not required.

In a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the PIC16LC74B-04/L is a compact, yet powerful microcontroller that provides a scalable option for designers looking to balance performance with power constraints. Its comprehensive feature set and connectivity options make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess