EN
  • EN
  • DE

MCIMX6DP7CVT8AA

Part No MCIMX6DP7CVT8AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Dual ARM Cortex A9 CMOS 624-Pin FBGA Tray / IC MPU I.MX6DP 800MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6DP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3L, DDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI, Keypad, LCD, LVDS, MIPI/DSI, Parallel
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (3), USB 2.0 OTG + PHY (1)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Package 624-FBGA, FCBGA
Manufacturer Package 624-FCBGA (21x21)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, S/PDIF, UART
Win Source Part Number 788243-MCIMX6DP7CVT8AA
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6DP7
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP7CVT8AA CAD Model

Description

The MCIMX6DP7CVT8AA is a high-performance, power-efficient processor from NXP Semiconductors, designed to cater to the increasing demands of the embedded electronics market. This processor is part of the i.MX 6DualPlus family, which is known for its dual-core ARM Cortex-A9 architecture, providing a perfect balance between processing power and energy efficiency.

Key Features

  • CPU: At the heart of the MCIMX6DP7CVT8AA lies a dual-core ARM Cortex-A9 processor with speeds of up to 1 GHz, delivering the computational power required for multitasking and complex applications.
  • Graphics: It boasts a multi-core graphics processing unit (GPU) comprising Vivante GPUs, which supports 2D and 3D graphics acceleration. This makes it ideal for applications that require high-quality visual rendering such as gaming, digital signage, and advanced user interfaces.
  • Memory: The processor supports various memory interfaces, including 64-bit DDR3 and DDR3L, as well as 32-bit LPDDR2, providing flexibility in system design and ensuring ample bandwidth for data-intensive operations.
  • Connectivity: With a range of connectivity options including high-speed USB 2.0, Gigabit Ethernet, and PCI Express, the MCIMX6DP7CVT8AA can easily interface with a variety of peripherals and networks, enhancing its applicability in connected devices.
  • Video Processing: It features advanced video processing capabilities, supporting full HD video playback and recording, making it suitable for multimedia applications such as streaming devices and video conferencing systems.

Applications

The versatile nature of the MCIMX6DP7CVT8AA processor makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive infotainment
  • Smart energy management
  • Portable medical devices
  • Interactive point-of-sale kiosks

Environmental and Quality Certifications

The MCIMX6DP7CVT8AA is designed with a focus on reliability and sustainability. It complies with various environmental standards, ensuring that it meets the needs of eco-conscious businesses and consumers. Additionally, it is backed by NXP's commitment to quality, with certifications that guarantee its performance and longevity in a range of conditions.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0355 $90.0355
2+ $73.8753 $147.7506
3+ $71.5667 $214.7001
4+ $69.2581 $277.0324
5+ $66.9496 $334.7480
6+ $60.0237 $360.1422
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess