EN
  • EN
  • DE

PIC16LC77-04/PT

Part No PIC16LC77-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 368 x 8
Supply Voltage - Operating 2.5 V to 6 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 045859-PIC16LC77-04/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC77-04/PT CAD Model

Description

Microchip PIC16LC77-04/PT Microcontroller

The PIC16LC77-04/PT is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of Microchip's extensive PIC (Peripheral Interface Controller) family, designed to support a wide range of applications, from automotive systems to consumer electronics. This microcontroller is well-suited for applications requiring complex and multiple I/O operations, real-time event responses, or in situations where the available power supply is limited.

This particular model, the PIC16LC77-04/PT, comes in a 44-pin TQFP (Thin Quad Flat Package) and boasts a 4 MHz clock speed, which provides a good balance between speed and power consumption. The 'L' in its name specifies that it's a low-voltage version, making it ideal for battery-operated devices where power efficiency is crucial.

Key Features:

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, which makes development simpler and faster.
  • Memory: Comes with 8K words of on-board program memory and 368 bytes of RAM, providing ample space for complex programs and data handling.
  • I/O Ports: Boasts 33 dedicated I/O pins, allowing for versatile interfacing with a wide range of peripherals.
  • Timers: Includes two flexible 16-bit timers, which can be used in a variety of timing and counting applications.
  • Analog-to-Digital Converter: Equipped with an 8-channel, 10-bit ADC, making it suitable for interfacing with analog sensors and performing complex signal processing tasks.
  • Serial Communication: Supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, facilitating easy data exchange with other microcontrollers and devices.
  • Power-Saving Modes: Offers multiple power-saving modes, including sleep, idle, and power-down modes, to optimize battery life in portable applications.

With its robust set of features, the PIC16LC77-04/PT from Microchip Technology is a versatile microcontroller choice for developers looking for a reliable and power-efficient solution. Whether you're designing an advanced automotive system, a sophisticated home appliance, or a power-sensitive portable device, this microcontroller can serve as the heart of your product, providing the necessary control and interfacing capabilities.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess