EN
  • EN
  • DE

PIC16LF1513-E/MV

Part No PIC16LF1513-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16LF1513
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351378-PIC16LF1513-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1513-E/MV CAD Model

Description

Microchip Technology PIC16LF1513-E/MV

The PIC16LF1513-E/MV is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high performance. This MCU is part of Microchip's extensive PIC16 family, known for its robust architecture, wide range of features, and ease of use, making it an ideal choice for a variety of electronic projects.

Featuring a 14-pin package, the PIC16LF1513-E/MV operates with an enhanced mid-range core, providing efficient instruction execution of 1 to 2 cycles, which can significantly boost the overall performance of the system. With a wide operating voltage range of 1.8V to 3.6V, this microcontroller is optimized for low-power applications, ensuring extended battery life and reliability in power-sensitive designs.

The device comes with 3.5KB of flash memory, allowing ample space for application code, and 128 bytes of EEPROM, which is useful for storing non-volatile data. Additionally, it boasts 256 bytes of RAM, ensuring smooth operation and data handling. The PIC16LF1513-E/MV includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, making it suitable for interfacing with various sensors and analog signals.

For communication purposes, this microcontroller supports various serial communication protocols including I²C, SPI, and USART, providing designers with flexibility in peripheral and device connectivity. The PIC16LF1513-E/MV also features a range of timers, including a 16-bit timer, and capture/compare/PWM (CCP) modules, which are essential for precise timing operations and PWM control, commonly used in motor control and LED dimming applications.

Microchip's MPLAB® X Integrated Development Environment (IDE) supports the PIC16LF1513-E/MV, offering developers a comprehensive software suite for code development and debugging. Additionally, the MCU is compatible with Microchip's PICkit™ 3 or MPLAB ICD 3 in-circuit debugger/programmers, facilitating easy programming and in-system debugging.

In summary, the PIC16LF1513-E/MV from Microchip Technology is a feature-rich, low-power microcontroller that provides a cost-effective solution for a wide range of embedded systems. Its robust set of peripherals, combined with the support of Microchip's development tools, make it a go-to choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess