EN
  • EN
  • DE

PIC16LF15323-I/JQ

Part No PIC16LF15323-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16LF15323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322117-PIC16LF15323-I/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF15323-I/JQ CAD Model

Description

Product Overview: PIC16LF15323-I/JQ by Microchip Technology

The PIC16LF15323-I/JQ is a high-performance, low-power microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the versatile PIC16F family, known for its exceptional efficiency and flexibility in a wide range of applications. The PIC16LF15323-I/JQ is designed to cater to the needs of modern embedded systems, offering a perfect blend of power efficiency and computational capability.

Featuring a 14-pin package, the PIC16LF15323-I/JQ operates with an enhanced mid-range 8-bit architecture. It is equipped with a rich set of peripherals, making it ideal for interfacing with various sensors, actuators, and communication devices. The MCU supports an extended voltage range, operating from 1.8V to 3.6V, which allows for integration into battery-operated and portable devices without compromising on functionality or performance.

The device boasts a clock speed of up to 32 MHz, providing ample processing power for time-critical tasks. With 2KB of flash memory and 128 bytes of EEPROM, the PIC16LF15323-I/JQ offers sufficient space for application code and data storage. Additionally, 256 bytes of RAM ensure smooth operation and data handling within the application.

One of the standout features of this MCU is its integrated analog-to-digital converter (ADC) with up to 10-bit resolution, allowing for precise analog signal measurement. The inclusion of multiple PWM outputs and communication peripherals such as I2C, SPI, and UART interfaces, extend its usability in control and communication tasks. Moreover, the device includes a variety of timers, watchdog timer, and a configurable oscillator, providing developers with all the necessary tools to create robust and reliable systems.

The PIC16LF15323-I/JQ is also characterized by its low-power consumption modes, including Idle and Doze, which are critical for energy-saving strategies in portable devices. With its extended temperature range, it is well-suited for operation in harsh environments. For developers, Microchip provides comprehensive support with a full suite of development tools, software libraries, and documentation, ensuring a smooth development process from prototyping to production.

In summary, the PIC16LF15323-I/JQ microcontroller from Microchip Technology is a highly capable component for designers looking to create advanced, power-sensitive applications across a broad spectrum of industries.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8771 $56.3130
65+ $1.5402 $100.1130
105+ $1.4921 $156.6705
140+ $1.4439 $202.1460
180+ $1.3958 $251.2440
240+ $1.2514 $300.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess