EN
  • EN
  • DE

PIC16LF15324-I/SL

Part No PIC16LF15324-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF15324
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356614-PIC16LF15324-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF15324-I/SL CAD Model

Description

The PIC16LF15324-I/SL from Microchip Technology is a high-performance, low-power microcontroller that is part of the PIC16LF153xx family. This microcontroller is designed to deliver a perfect blend of power efficiency and operational capability, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer, and Internet of Things (IoT) sectors.

Key Features

  • 16-bit Timer/Counter with PWM capabilities
  • Up to 28KB of Flash memory for program storage
  • 2KB of SRAM for data storage
  • 256 Bytes of EEPROM for non-volatile memory needs
  • 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2)
  • Multiple communication interfaces including I2C, SPI, and EUSART
  • Low Power Features such as Idle and Doze modes
  • Operating Voltage Range: 1.8V to 3.6V
  • Extended Temperature Range: -40°C to +125°C
  • 14-Pin SOIC package for easy integration into various designs

Performance and Efficiency

The PIC16LF15324-I/SL is optimized for performance with a 32 MHz internal oscillator, providing the speed needed for complex tasks while maintaining power efficiency. The device features a rich set of peripherals that can be dynamically controlled, reducing the overall power consumption. Its low-power modes and Power-Saving features make it especially suitable for battery-powered and portable applications.

Advanced Peripherals

This MCU boasts advanced peripherals that facilitate complex functions. The 12-bit ADC with computation offloads signal processing tasks from the CPU, allowing for faster system response and reduced power consumption. The device's communication interfaces enable seamless integration with external components, making it a versatile choice for modern electronic systems.

Easy Development and Integration

Development is streamlined with the use of Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the configuration of device peripherals and reduce time to market. The PIC16LF15324-I/SL is also supported by a range of development boards and software libraries, which further accelerates the development process.

Whether you're designing a complex control system or a simple IoT node, the PIC16LF15324-I/SL offers the reliability, flexibility, and performance needed to meet the demands of your application.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess