EN
  • EN
  • DE

PIC16LF15345-I/SO

Part No PIC16LF15345-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16LF15345
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 38
Win Source Part Number 1322294-PIC16LF15345-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF15345-I/SO CAD Model

Description

Microchip Technology's PIC16LF15345-I/SO: A Versatile 8-bit Microcontroller

The PIC16LF15345-I/SO is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This MCU is particularly suitable for automation systems, consumer electronics, and automotive applications, thanks to its robust feature set that includes enhanced peripherals, low power consumption, and flexible communication interfaces.

Key Features:

  • Core: The device is based on Microchip's advanced RISC architecture, providing a balanced combination of speed and power efficiency. With an operating voltage range of 1.8V to 3.6V, the PIC16LF15345-I/SO is optimized for low-power applications.
  • Memory: It comes with 28 KB of Flash program memory and 2 KB of SRAM, which is ample for storing complex programs and running them efficiently. Additionally, the MCU includes 256 bytes of data EEPROM for non-volatile storage needs.
  • Peripherals: The microcontroller boasts a rich set of peripherals, including two Capture/Compare/PWM (CCP) modules, Complementary Waveform Generator (CWG) module, Numerically Controlled Oscillator (NCO), and multiple 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADCC) capabilities for advanced control applications.
  • Communication: For communication purposes, the PIC16LF15345-I/SO is equipped with two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs), which support RS-232, RS-485, and LIN protocols. It also features an I2C/SPI module for multi-master/slave communication.
  • Temperature Range: This MCU operates over an extended temperature range of -40°C to +125°C, making it ideal for harsh environments.
  • Packaging: The PIC16LF15345-I/SO is available in a 28-pin SOIC package, providing a compact solution for space-constrained applications.

Development Support:

Microchip Technology provides robust development tools for the PIC16LF15345-I/SO, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the development process by providing a user-friendly interface and a library of pre-written code snippets to accelerate the application development.

Overall, the PIC16LF15345-I/SO is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and a rich feature set to meet the demands of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess