EN
  • EN
  • DE

PIC16LF15345-I/SS

Part No PIC16LF15345-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LF15345
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1316714-PIC16LF15345-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF15345-I/SS CAD Model

Description

Microchip Technology's PIC16LF15345-I/SS Microcontroller

The PIC16LF15345-I/SS is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and low power consumption. This MCU is part of the PIC16LF family, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. The PIC16LF15345-I/SS operates with an enhanced mid-range 8-bit architecture and comes in a space-saving 28-pin SSOP package.

Key Features:

  • CPU Speed: The device features a CPU speed of up to 32 MHz, providing a good balance between processing power and energy efficiency.
  • Program Memory: It is equipped with 28 KB of Flash program memory, allowing for robust program storage and facilitating complex application development.
  • RAM: With 2 KB of RAM, this MCU can handle multiple operations and data processing tasks without compromising performance.
  • I/O Pins: The PIC16LF15345-I/SS offers 25 general-purpose I/O pins, making it highly adaptable for interfacing with various peripherals and sensors.
  • Analog Features: It comes with a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement and processing.
  • Communication Peripherals: The MCU includes multiple communication interfaces such as I2C, SPI, and EUSART, which allow for easy integration into communication networks and interfacing with other devices.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 3.6V, optimizing power efficiency for battery-powered applications.
  • Temperature Range: The device can operate over an extended temperature range, making it suitable for harsh environments.

Applications:

The PIC16LF15345-I/SS is ideal for applications that require a compact MCU with a rich set of features. It can be used in:

  • Smart home devices
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

With its comprehensive feature set and Microchip's reputation for reliability, the PIC16LF15345-I/SS is a smart choice for developers looking to create sophisticated and energy-efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess