EN
  • EN
  • DE

PIC16LF1707-I/SO

Part No PIC16LF1707-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SOIC / MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792034-PIC16LF1707-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF1707
Introduction Date November 07, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16LF1707-I/SO CAD Model

Description

Microchip Technology's PIC16LF1707-I/SO Microcontroller

The PIC16LF1707-I/SO is a versatile and powerful microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed to cater to a wide array of applications, this MCU is part of the PIC16F family, known for its robustness and reliability in embedded systems. The PIC16LF1707-I/SO comes in a compact SOIC package, making it suitable for space-constrained designs without compromising on functionality.

This microcontroller features an enhanced mid-range 8-bit architecture with an internal oscillator, providing a cost-effective solution with low power consumption. It operates at a voltage range of 1.8V to 3.6V, making it ideal for battery-operated and portable devices. The PIC16LF1707-I/SO is equipped with 14KB of flash memory, 1KB of RAM, and 256 bytes of EEPROM, offering ample space for application code and data storage.

One of the standout features of the PIC16LF1707-I/SO is its extensive set of peripherals. It includes up to 18 I/O pins, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and two PWM modules. These features enable the MCU to interface with various sensors, actuators, and other electronic components, making it a versatile choice for designers.

The device also comes with enhanced communication capabilities, including an I2C, SPI, and EUSART interface, which allows for easy integration into a communication network, supporting both serial and parallel communication protocols. This makes the PIC16LF1707-I/SO an excellent choice for applications requiring connectivity and data transfer, such as industrial control systems, home automation, and IoT devices.

For developers looking to streamline their design process, Microchip offers comprehensive support in the form of development tools, software libraries, and extensive documentation. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) provide a user-friendly platform for coding, debugging, and programming the MCU.

In summary, the PIC16LF1707-I/SO from Microchip Technology is a feature-rich, low-power MCU that is designed to meet the needs of a diverse range of applications. Its combination of performance, integrated peripherals, and development support make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4687 $58.4061
8+ $15.9748 $127.7984
12+ $15.4747 $185.6964
16+ $14.9757 $239.6112
20+ $14.4768 $289.5360
27+ $12.9787 $350.4249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess