EN
  • EN
  • DE
  • IT

PIC16LF1708-I/SS

Part No PIC16LF1708-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 210088-PIC16LF1708-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1708-I/SS CAD Model

Description

Product Overview: PIC16LF1708-I/SS

The PIC16LF1708-I/SS is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This versatile and powerful MCU is designed to cater to a wide array of applications, ranging from simple LED drivers to complex motor controllers. It is a member of Microchip's extended PIC16F family, known for its enhanced features, low power consumption, and flexible programming capabilities.

The PIC16LF1708-I/SS operates with a wide voltage range of 1.8V to 3.6V and comes in a compact SSOP-20 (Shrink Small Outline Package) form factor. This makes it an ideal choice for space-constrained applications that require a small footprint without sacrificing performance or functionality.

Key Features:

  • CPU Speed: Up to 32 MHz internal oscillator, providing robust processing capabilities for a variety of tasks.
  • Program Memory: 14 KB of Flash memory, allowing ample space for application code storage.
  • RAM: 1 KB of RAM, providing sufficient working memory for data manipulation and storage.
  • Data EEPROM: 256 bytes, enabling persistent storage of critical data across power cycles.
  • I/O Pins: 18 versatile input/output pins, offering flexibility in interfacing with external components and peripherals.
  • Timers: Multiple timers, including a 16-bit timer, ensuring precise event timing and pulse width modulation (PWM) capabilities.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with Computation (ADC2), providing accurate analog signal measurement and processing.
  • Communication Peripherals: Integrated support for I2C, SPI, and EUSART, facilitating easy communication with other devices and systems.
  • Power-Saving Features: Multiple sleep modes and an ultra-low-power wake-up, ensuring energy efficiency for battery-powered applications.
  • Temperature Range: Industrial grade with an operational temperature range from -40°C to +85°C.

The PIC16LF1708-I/SS is equipped with Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, and has a comprehensive set of peripherals that make it a versatile choice for designers looking to optimize their embedded systems. Whether it's for industrial control systems, automotive applications, consumer electronics, or IoT devices, the PIC16LF1708-I/SS provides a reliable and scalable solution.

With its rich feature set and Microchip's commitment to quality, the PIC16LF1708-I/SS is sure to be a valuable component in any embedded system designer's toolkit.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess