EN
  • EN
  • DE

PIC16LF1719-I/MV

Part No PIC16LF1719-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN  /  PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 28x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1719
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1085037-PIC16LF1719-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1719-I/MV CAD Model

Description

Microchip Technology's PIC16LF1719-I/MV Microcontroller

The PIC16LF1719-I/MV is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. This microcontroller is part of the PIC16 family, known for its ease of use and reliability in various electronic projects.

Key Features:

  • Enhanced Mid-range Core: The PIC16LF1719 features a 14-bit program word architecture which provides up to 50% increased performance compared to Microchip's traditional 8-bit architecture, with a wide operating voltage range of 1.8V to 3.6V.
  • Memory Capacity: It comes with 28 KB of Flash program memory, 2 KB of RAM, and 256 bytes of data EEPROM, making it suitable for applications requiring ample space for code and data storage.
  • Rich Peripheral Set: Equipped with numerous built-in peripherals, including 17 channels of 10-bit Analog-to-Digital Converters (ADC), 4 PWM modules, 2 Capture Compare PWM (CCP) modules, and Complementary Waveform Generator (CWG) which enhances its capabilities in handling various tasks simultaneously.
  • Communication Interfaces: This microcontroller supports various communication protocols such as I2C, SPI, and EUSART, allowing for easy integration with other devices and systems.
  • Flexible Clocking Options: The device features an internal 32MHz oscillator, as well as external oscillator options, providing designers with flexibility in selecting the most suitable clock source for their application.
  • Low Power Consumption: The PIC16LF1719 is designed for energy efficiency, making it ideal for battery-powered and low-power applications.
  • PIC16LF1719-I/MV Package: It is offered in a 28-pin UQFN package, which is compact and suitable for space-constrained applications.

Applications:

The PIC16LF1719-I/MV microcontroller is an excellent choice for a myriad of applications, including industrial control systems, automotive applications, consumer electronics, medical devices, and Internet of Things (IoT) devices. Its robust feature set and low power consumption make it especially well-suited for portable and remote applications where power efficiency is crucial.

Microchip Technology continues to provide industry-leading solutions with microcontrollers like the PIC16LF1719-I/MV, offering designers a combination of performance, power efficiency, and flexibility to meet the needs of today's complex and demanding electronic designs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess