EN
  • EN
  • DE

PIC16LF1788T-I/SS

Part No PIC16LF1788T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000641-PIC16LF1788T-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 28-SSOP
Speed 32MHz
Base Product Number PIC16LF1788
Ultra Librarian 3D Model Ultra Librarian PIC16LF1788T-I/SS CAD Model

Description

The PIC16LF1788T-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require low power consumption and high efficiency. This device is part of the PIC16F family, known for its robust architecture, versatile features, and ease of use, making it ideal for embedded system applications.

Key Features:

  • Enhanced Mid-range Core: The PIC16LF1788T-I/SS features a 14-bit program word architecture that speeds up operation and improves code efficiency.
  • Flash Memory: Equipped with 16 KB of on-board flash memory, this microcontroller provides ample space for complex programs and data storage.
  • RAM and Data EEPROM: It includes 1 KB of RAM and 256 bytes of data EEPROM, which is beneficial for temporary data storage and non-volatile data retention across power cycles.
  • Rich Peripheral Set: Comes with a variety of integrated peripherals including analog-to-digital converters (ADC), multiple timers, comparators, and communication modules like SPI, I2C, and EUSART interfaces.
  • Low Power Features: The device operates in various power-managed modes, making it suitable for battery-powered and power-sensitive applications.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, it is designed for use in harsh environmental conditions.
  • PWM Outputs: Features multiple PWM outputs for precise control over motors and other actuators.
  • Serial Interface: The inclusion of multiple serial communication options ensures easy integration with other components and systems.

Applications:

The PIC16LF1788T-I/SS microcontroller is versatile and can be used in various applications such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart sensors and IoT devices

With its rich feature set and low power capabilities, the PIC16LF1788T-I/SS from Microchip Technology is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess