EN
  • EN
  • DE

PIC16LF18326T-I/JQ

Part No PIC16LF18326T-I/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001009-PIC16LF18326T-I/JQ
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC16LF18326T-I/JQ CAD Model

Description

Microchip Technology's PIC16LF18326T-I/JQ Microcontroller

The PIC16LF18326T-I/JQ is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC16 family. Designed to support a wide range of applications, this MCU is particularly suitable for automation, consumer electronics, and Internet of Things (IoT) devices. It combines intelligent analog and digital peripherals with eXtreme Low-Power (XLP) technology to deliver efficient operation and extended battery life in power-sensitive designs.

Key Features:

  • CPU: The device features an enhanced Mid-range 8-bit core with a 14-bit instruction set, providing a perfect balance between power consumption and performance.
  • Memory: Equipped with 2048 bytes of RAM and 32KB of flash memory, it offers ample space for complex programs and data storage.
  • Speed: With an internal oscillator providing up to 32MHz of clock speed, the PIC16LF18326T-I/JQ delivers robust processing capabilities for a variety of tasks.
  • Analog Features: It includes an array of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two comparators with Voltage Reference, and a 5-bit Digital-to-Analog Converter (DAC) to handle complex analog functions with ease.
  • Communication Peripherals: The MCU offers versatile communication options including I2C, SPI, and EUSART, which enable easy interfacing with peripheral devices and other microcontrollers.
  • Temperature Range: Designed for industrial applications, it operates within an extended temperature range of -40°C to +125°C.
  • Power Management: Microchip's XLP technology ensures low power consumption during operation, sleep, and idle modes, making it ideal for battery-powered or energy-harvesting applications.
  • Packaging: The component is available in a 20-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The PIC16LF18326T-I/JQ MCU is versatile enough to be used in a variety of applications, including but not limited to:

  • Smart home devices
  • Automotive systems
  • Wearable technology
  • Medical monitoring devices
  • Industrial control systems
  • IoT sensors and actuators

Microchip's commitment to innovation is evident in the PIC16LF18326T-I/JQ, which provides designers with a reliable and flexible MCU solution, ensuring that their products can meet the demands of modern technology applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,364 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess