EN
  • EN
  • DE

PIC16LF18346T-I/GZ

Part No PIC16LF18346T-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFQFN Exposed Pad
Case / Package 20-UQFN (4x4)
Family Name PIC16LF18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF18346T-I/GZTR, PIC16LF18346T-I/GZDKR, PIC16LF18346T-I/GZ-ND, PIC16LF18346T-I/GZCT
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889589-PIC16LF18346T-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16LF18346T-I/GZ CAD Model

Description

PIC16LF18346T-I/GZ Microcontroller

The PIC16LF18346T-I/GZ is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology. This compact and efficient MCU is part of the enhanced Mid-range 8-bit PIC microcontroller family, designed to operate with low power consumption while maintaining an impressive array of features and capabilities.

Boasting a 14-bit program word architecture, the PIC16LF18346T-I/GZ provides ample flexibility for complex programming tasks. It operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-powered and portable applications where power efficiency is critical. The device comes in a 16-pin UQFN package, which is perfect for space-constrained designs.

Key features of this microcontroller include:

  • Memory: It has 28KB of Flash program memory and 2KB of SRAM, which is sufficient for a wide range of applications, from simple control systems to more sophisticated user interfaces.
  • Core Independent Peripherals (CIPs): These allow the device to handle various tasks without much intervention from the CPU, improving system efficiency and reducing power consumption.
  • 12-bit Analog-to-Digital Converter (ADC): This provides precise analog signal measurement, critical for sensor interfacing and data acquisition applications.
  • Multiple Communication Interfaces: Including I2C, SPI, and EUSART, which offer versatility in connecting to other devices, sensors, and networks.
  • PWM Outputs: For precise control over motors, lighting, and other devices requiring variable power output.

The PIC16LF18346T-I/GZ also features an Enhanced Mid-range core with 49 Instruction, 16 Stack Levels that facilitate easy programming and debugging. It supports an internal oscillator, saving external component costs and board space.

Whether you are developing consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16LF18346T-I/GZ provides a reliable, cost-effective solution with its rich set of features and Microchip's renowned stability and support. Its operational efficiency and versatility make it a go-to choice for designers looking to create compact, power-conscious, and feature-rich products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2646 $52.2336
38+ $2.6787 $101.7906
58+ $2.5950 $150.5100
80+ $2.5113 $200.9040
103+ $2.4275 $250.0325
138+ $2.1764 $300.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess