EN
  • EN
  • DE
  • IT

PIC16LF627-04/55

Part No PIC16LF627-04/55
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348599-PIC16LF627-04/55
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF627-04/55 CAD Model

Description

Microchip Technology's PIC16LF627-04/55 Microcontroller

The PIC16LF627-04/55 is a powerful 8-bit microcontroller from Microchip Technology, designed to offer both flexibility and ease of use in a wide range of applications. This particular model is part of the PIC16F family, known for their rich feature set and cost-effectiveness. The PIC16LF627-04/55 operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated devices.

Featuring a precision internal oscillator, the PIC16LF627-04/55 simplifies design and reduces the need for external components. The device is equipped with 1.75KB of flash memory, providing ample space for application code, and 224 bytes of data RAM for efficient data manipulation. Additionally, it offers 128 bytes of EEPROM, allowing for non-volatile storage of configuration settings or small amounts of data.

With its 18-pin package, the PIC16LF627-04/55 includes 16 I/O pins, which are highly configurable and support various peripheral functions such as timers, serial communication (USART), and PWM outputs. These features enable the microcontroller to interface with sensors, actuators, and other electronic components in embedded systems.

The device's integrated features, such as the Watchdog Timer (WDT), Power-on Reset (POR), and Brown-out Reset (BOR), ensure reliable operation by providing protection against system failures. The microcontroller also supports power-saving modes like sleep and idle, which are essential for prolonging battery life in portable applications.

Programming the PIC16LF627-04/55 is made accessible through Microchip's MPLAB IDE and a range of in-circuit programming and debugging tools. This support, combined with extensive documentation and a robust community, makes it an ideal choice for both hobbyists and professionals looking to develop microcontroller-based projects.

The versatile PIC16LF627-04/55 is a perfect solution for projects requiring an MCU with a balance of performance, low power consumption, and a rich set of peripherals. Whether it's for automotive, consumer electronics, industrial control, or Internet of Things (IoT) applications, this microcontroller is designed to meet the demands of innovative and complex designs.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess