EN
  • EN
  • DE

PIC16LF76-I/SO

Part No PIC16LF76-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061853-PIC16LF76-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF76-I/SO CAD Model

Description

Microchip Technology's PIC16LF76-I/SO Microcontroller

The PIC16LF76-I/SO is a powerful, versatile microcontroller unit (MCU) from Microchip Technology, renowned for its high efficiency and flexibility in a wide range of embedded applications. This microcontroller is part of the PIC16 family, which is well-known for its user-friendly interface, low power consumption, and robust instruction set that caters to both novice and advanced developers.

Encased in an SOIC (Small Outline Integrated Circuit) package, the PIC16LF76-I/SO is designed for surface-mount technology, making it suitable for compact and space-constrained designs. Its enhanced features support complex tasks and improve system performance, while its low-power design ensures energy efficiency in battery-operated devices.

Key Features:

  • Processor: The core of the PIC16LF76-I/SO operates at a nominal frequency, providing a balanced trade-off between processing power and power consumption. Its architecture is optimized to execute most instructions in a single cycle, enhancing the overall efficiency of the MCU.
  • Memory: This microcontroller comes with ample program memory and RAM, allowing for the storage of complex programs and the manipulation of data without constraints. The onboard EEPROM provides non-volatile storage for critical data that must persist through power cycles.
  • I/O Ports: With numerous configurable input/output pins, the PIC16LF76-I/SO can interface with a variety of peripherals, sensors, and actuators, making it highly adaptable to different project requirements.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows the MCU to convert analog signals into digital data, enabling the use of analog sensors and providing the capability for precise measurement and control tasks.
  • Communication Peripherals: This device supports various communication protocols, including serial communication, which facilitates data exchange with other microcontrollers, computers, and networked devices.
  • Power Management: The PIC16LF76-I/SO offers power-saving modes that significantly reduce energy consumption, making it ideal for portable and remote applications where power efficiency is paramount.

Overall, the PIC16LF76-I/SO MCU from Microchip Technology is a reliable and cost-effective solution for developers looking to create sophisticated embedded systems. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this microcontroller provides the necessary tools and performance to bring innovative ideas to life.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2327 $55.4715
100+ $1.0115 $101.1500
155+ $0.9799 $151.8845
215+ $0.9483 $203.8845
275+ $0.9167 $252.0925
370+ $0.8219 $304.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess