EN
  • EN
  • DE

STM32F205RGT6TR

Part No STM32F205RGT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 51
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 1103303-STM32F205RGT6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F205RGT6TR CAD Model

Description

STM32F205RGT6TR Microcontroller Overview

The STM32F205RGT6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a balance of power, efficiency, and versatility for a wide range of applications. This MCU is part of the STM32F2 series, which is based on the ARM Cortex-M3 processor core. It operates at a frequency of up to 120 MHz, providing the computational power necessary for complex tasks in embedded systems.

This MCU comes in a 64-pin LQFP package and features a rich set of peripherals and I/Os, making it an ideal choice for applications such as industrial control, medical equipment, consumer electronics, and IoT devices. With 1 MB of flash memory and 128 KB of SRAM, the STM32F205RGT6TR offers ample storage for code and data, which is essential for applications requiring robust firmware and real-time data processing.

Key Features

  • Core: ARM Cortex-M3 processor with a maximum frequency of 120 MHz.
  • Memory: 1 MB of flash memory and 128 KB of SRAM.
  • Package: 64-pin LQFP for a compact footprint.
  • Connectivity: Includes USB OTG full speed, CAN, and multiple serial communication interfaces like I2C, SPI, and USART.
  • ADCs: 12-bit, 2.4 MSPS analog-to-digital converters provide precise measurement capabilities.
  • Power Efficiency: Low-power modes for energy-saving operations.
  • Operating Voltage: Ranges from 1.8 to 3.6 volts, suitable for battery-powered applications.
  • Temperature Range: -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • Debugging: Integrated debugging and programming features via SWD (Serial Wire Debug).

The STM32F205RGT6TR also supports enhanced security features, including a flexible memory protection unit and a true random number generator, which are crucial for secure applications. Its extensive development ecosystem, including software libraries, development boards, and a supportive community, makes it easy to start developing applications quickly.

Overall, the STM32F205RGT6TR MCU from STMicroelectronics is a powerful and reliable microcontroller solution that provides designers with the flexibility and performance needed to create innovative and efficient embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9204 $50.9652
28+ $3.6722 $102.8216
43+ $3.5482 $152.5726
61+ $3.3000 $201.3000
79+ $3.1760 $250.9040
99+ $3.0519 $302.1381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess