EN
  • EN
  • DE
  • IT

PIC16LF87-I/ML

Part No PIC16LF87-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238141-PIC16LF87-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF87
Introduction Date August 28, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF87-I/ML CAD Model

Description

Microchip Technology's PIC16LF87-I/ML Microcontroller

The PIC16LF87-I/ML is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation. This versatile microcontroller is built on Microchip's famous PIC architecture, known for its ease of use, reliability, and cost-effectiveness.

This particular variant of the PIC16 family comes in a 28-pin QFN (Quad Flat No-lead) package, providing a compact footprint for space-constrained applications. The PIC16LF87-I/ML operates at a voltage range of 2.0V to 5.5V, ensuring flexibility in power supply design and making it suitable for battery-operated devices.

Featuring 3.5KB of flash memory, the PIC16LF87-I/ML offers ample space for application code, which is essential for complex programs and systems requiring in-field updates. The microcontroller also includes 128 bytes of EEPROM, allowing for easy data storage without the need for external memory components. With 256 bytes of RAM, this device can handle multitasking and data-intensive operations efficiently.

One of the key features of the PIC16LF87-I/ML is its Enhanced Mid-range Core with 35 Instruction, 8-bit CPU, which provides a balanced combination of performance and power consumption. The device boasts a rich set of peripherals, including two analog-to-digital converters (ADCs) with up to ten channels, two PWM modules, and multiple communication interfaces such as I2C, SPI, and USART, which are invaluable for embedded communication tasks.

Moreover, the PIC16LF87-I/ML supports various timers, including a Watchdog Timer for system reliability and an oscillator fail-safe clock monitor, ensuring the system continues to function even if the main clock fails. Its Power-Saving Sleep mode makes it an excellent choice for portable and remote sensing devices where power conservation is critical.

With its extended temperature range, the PIC16LF87-I/ML is engineered to withstand harsh environments, making it an ideal choice for outdoor applications. This microcontroller is perfect for designers looking for a robust, feature-rich MCU that balances performance with low power consumption.

Whether you are developing a simple prototype or a complex product, the PIC16LF87-I/ML from Microchip Technology offers the flexibility, reliability, and performance needed to bring your innovative ideas to life.

You May Also Be Interested in

Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $7.6842
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 128LQFP / High-Performance Static CMOS Digital Signal Processor
Need more? Email Us
Silicon Labs
IC MCU 32BIT 256KB FLASH 92LGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 92-LGA (7x7)
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $52.0971
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.9011 $69.0110
23+ $5.6625 $130.2375
36+ $5.4855 $197.4780
49+ $5.3086 $260.1214
64+ $5.1317 $328.4288
85+ $4.6008 $391.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
In Stock: 255 pieces Factory Stock: 255 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess