EN
  • EN
  • DE

PIC17C42A-25/P

Part No PIC17C42A-25/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 40DIP / PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type OTP
RAM Size 232 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC17C42
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC17C42A25P,PIC17C42A-25/P-NDR
Standard Package 10
Win Source Part Number 1322296-PIC17C42A-25/P
Ultra Librarian 3D Model Ultra Librarian PIC17C42A-25/P CAD Model

Description

Microchip Technology PIC17C42A-25/P Microcontroller

The Microchip Technology PIC17C42A-25/P is a high-performance 8-bit CMOS EPROM-based microcontroller equipped with a wide range of features and capabilities. This microcontroller is designed to cater to a variety of applications, from industrial control systems to automotive applications, due to its robust instruction set, flexible memory organization, and versatile peripheral integration.

Key Features

  • CPU Speed: The PIC17C42A-25/P operates at a clock speed of 25 MHz, providing a rapid response and processing capability for time-sensitive tasks.
  • Program Memory: It includes a 16K x 16-bit EPROM, offering ample space for complex programs and algorithms.
  • Data Memory: The device features 454 bytes of RAM, ensuring sufficient data storage for runtime operations.
  • I/O Ports: With 33 dedicated I/O pins, this microcontroller allows for extensive interfacing with sensors, actuators, and other peripherals.
  • Timers: It incorporates two 16-bit timers, which are invaluable for timing operations and event counting.
  • Serial Communication: The built-in USART module supports serial communication, enabling easy data exchange with other devices.
  • Power Management: The PIC17C42A-25/P offers power-saving features like Power-on Reset (POR), selectable oscillator options, and Sleep mode to ensure efficient power usage.

Robust Design and Flexibility

The microcontroller's robust design includes protection features such as Watchdog Timer (WDT) and code protection to prevent unauthorized access to the firmware. The flexibility of the PIC17C42A-25/P is further enhanced by its interrupt handling capabilities, with up to 16 sources of interrupts, allowing for responsive task management.

Package and Compatibility

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the PIC17C42A-25/P is designed for easy insertion into a variety of socketed or through-hole PCB designs. Its compatibility with the MPLAB IDE and a wide range of development tools from Microchip Technology ensures a smooth development process from prototyping to production.

With its combination of performance, memory, and peripherals, the Microchip Technology PIC17C42A-25/P microcontroller is an ideal choice for designers looking for a reliable and capable microcontroller for their advanced projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess