EN
  • EN
  • DE

PIC17C43-16/PT

Part No PIC17C43-16/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 33
Program Memory Size 8KB (4K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1088707-PIC17C43-16/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC17C43-16/PT CAD Model

Description

Microchip Technology PIC17C43-16/PT Microcontroller

The PIC17C43-16/PT is a high-performance 8-bit microcontroller designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This microcontroller is a member of the PIC family, which is renowned for its ease of use, flexibility, and cost-effectiveness. The PIC17C43-16/PT is particularly well-suited for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Featuring a robust architecture, the PIC17C43-16/PT operates at a maximum frequency of 16 MHz, providing users with a powerful processing capability for complex tasks. It is equipped with 16KB of on-chip program memory, ensuring ample space for application code. The device also boasts a total of 454 bytes of data RAM, allowing for efficient handling of variables and data processing.

The microcontroller comes in a 44-pin TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications. Its wide operating voltage range of 4.5V to 5.5V gives designers the flexibility to use it in various power environments. Additionally, the PIC17C43-16/PT features a rich set of peripherals, including:

  • Two 8-bit timers and one 16-bit timer, providing accurate timing and event counting capabilities.
  • A synchronous serial port (SSP) that supports SPI and I²C communication protocols, enabling easy connectivity with other devices and sensors.
  • Two Capture/Compare/PWM modules, which are essential for motor control, lighting control, and other PWM-based applications.
  • 13 channels of 10-bit Analog-to-Digital Converter (ADC), allowing the microcontroller to interface with analog sensors and convert their readings to digital values for processing.

With its powerful interrupt handling capabilities, the PIC17C43-16/PT ensures responsive and efficient system behavior. The device also supports Power-saving Sleep mode, which significantly reduces power consumption when the microcontroller is not in active use, making it an excellent choice for battery-powered and energy-conscious applications.

In summary, the Microchip Technology PIC17C43-16/PT is a versatile and powerful microcontroller that delivers exceptional performance and a comprehensive feature set, making it an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess