EN
  • EN
  • DE

PIC17C766-33/L

Part No PIC17C766-33/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 902 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 84-PLCC (29.31x29.31)
Win Source Part Number 210103-PIC17C766-33/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C766-33/L CAD Model

Description

Microchip Technology PIC17C766-33/L Microcontroller

The Microchip Technology PIC17C766-33/L is a high-performance 8-bit CMOS microcontroller designed to cater to a wide range of applications, from industrial control systems to automotive applications. This robust microcontroller combines the efficiency of Microchip's PIC architecture with enhanced features that enable sophisticated control and monitoring tasks.

Key Features:

  • CPU Speed: The PIC17C766-33/L operates at a speed of 33 MHz, providing a powerful processing capability for time-sensitive tasks.
  • Program Memory: It comes with a generous 16KB of on-chip EPROM, allowing for complex programs and algorithms to be stored directly on the device.
  • Data Memory: The device includes 902 bytes of RAM, ensuring ample space for runtime data handling and manipulation.
  • I/O Ports: With 54 versatile input/output ports, this microcontroller offers extensive interfacing capabilities, making it ideal for systems that require multiple points of interaction.
  • Timers: It is equipped with multiple timers, including a watchdog timer, to support precise event scheduling and system maintenance routines.
  • Analog-to-Digital Converter: The built-in 10-bit ADC with 16 channels allows for accurate conversion of analog signals to digital, facilitating sensor integration and data acquisition.
  • Communication Interfaces: The microcontroller supports serial communication via USART, facilitating easy data exchange with other devices and systems.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard power supplies and ensuring reliable operation.

Applications:

The versatility of the PIC17C766-33/L makes it suitable for a broad spectrum of applications, including:

  • Advanced automotive systems
  • Industrial control systems
  • Robotics and automation
  • Consumer electronics
  • Communication equipment

With its robust feature set and Microchip's reputation for reliability, the PIC17C766-33/L is an excellent choice for designers and engineers looking to develop sophisticated and durable electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess