EN
  • EN
  • DE

PIC17C766-33I/L

Part No PIC17C766-33I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 84PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 902 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 84-PLCC (29.31x29.31)
Win Source Part Number 276210-PIC17C766-33I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C766-33I/L CAD Model

Description

Microchip Technology PIC17C766-33I/L Microcontroller

The PIC17C766-33I/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide range of embedded applications. This MCU is part of the PIC17CXXX series, which is well-known for its powerful instruction set, large memory capacity, and integrated peripherals that enable complex and demanding applications.

Key Features:

  • Core: The PIC17C766-33I/L operates with a high-speed 8-bit CMOS microcontroller core, offering a maximum CPU speed of 33 MHz. This core provides the computational power necessary for tasks that require quick data processing and real-time response.
  • Memory: It comes with an ample memory provision, including 16KB of on-chip EPROM for program storage, ensuring sufficient space for complex code and the ability to update firmware in the field.
  • I/O Ports: The MCU features 54 versatile input/output (I/O) ports, allowing for extensive interfacing with sensors, actuators, and other electronic components.
  • Timers: Equipped with multiple timers, including a 16-bit timer and several 8-bit timers, the PIC17C766-33I/L can handle precise timing operations, crucial for tasks like PWM control and time-sensitive protocol management.
  • Analog-to-Digital Converter: A 10-bit Analog-to-Digital Converter (ADC) with 16 channels provides the ability to convert analog signals into digital data, enabling the MCU to process information from a variety of analog sensors.
  • Communication Interfaces: This microcontroller supports various serial communication interfaces, including USART for serial communication, facilitating easy data transfer and connectivity with other devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C makes this MCU suitable for operation in harsh environmental conditions.
  • Package: The device is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while providing ample pin access for connectivity.

With its robust set of features, the PIC17C766-33I/L is an excellent choice for industrial control systems, automation, automotive applications, and other scenarios that demand a high level of performance and reliability. Microchip's commitment to quality ensures that this MCU will deliver consistent performance, making it a trusted component in any embedded system design.

Applications:

  • Industrial Control Systems
  • Automotive Electronics
  • Robotics
  • Complex Multitasking Systems
  • Embedded Communication Systems

Overall, the PIC17C766-33I/L microcontroller from Microchip Technology offers a powerful and flexible solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess