EN
  • EN
  • DE
  • IT

PIC18C452/JW

Part No PIC18C452/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 32KB EPROM/UV 40CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 40-Cerdip
Manufacturer Microchip Technology
Series PIC® 18C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type EPROM, UV
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-CDIP (0.600", 15.24mm) Window
Case / Package 40-Cerdip
Family Name PIC18C452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889626-PIC18C452/JW
Ultra Librarian 3D Model Ultra Librarian PIC18C452/JW CAD Model

Description

Microchip Technology's PIC18C452/JW Microcontroller

The PIC18C452/JW is a high-performance, 8-bit microcontroller from Microchip Technology, designed for advanced level applications requiring robust interfacing and processing capabilities. This microcontroller is part of the PIC18C family, renowned for its enhanced features, versatility, and ease of use in complex electronic designs.

Key Features

  • CPU: The PIC18C452/JW boasts a powerful RISC architecture with a CISC instruction set, providing a perfect balance between power consumption and processing speed. The device operates at a maximum frequency of 40 MHz, ensuring swift execution of instructions.
  • Memory: It comes equipped with 32 KB of flash memory for program storage, which is both ample for intricate applications and supports in-circuit programming for easy updates. Additionally, there is 1536 bytes of RAM for data manipulation and 256 bytes of EEPROM for non-volatile storage.
  • I/O Ports: The microcontroller includes 25 digital I/O pins, giving designers the flexibility to connect a wide array of peripherals and sensors. These pins support various digital communication protocols.
  • Timers: Multiple built-in timers aid in managing time-related tasks, ranging from simple delays to complex pulse width modulation (PWM) for motor control.
  • Analog Features: An integrated 10-bit Analog-to-Digital Converter (ADC) with 8 channels allows the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Communication Modules: The device supports serial communication via USART, SPI, and I²C modules, enabling it to connect and communicate with other microcontrollers, computers, and various peripherals.

Applications

The PIC18C452/JW is ideal for a range of applications, from industrial control systems to consumer electronics. Its robust feature set makes it particularly well-suited for:

  • Automotive systems
  • Robotics
  • Home automation
  • Complex multi-sensor monitoring systems

With its windowed ceramic package, the PIC18C452/JW is also an excellent choice for development purposes, allowing for easy erasure and reprogramming of the device using ultraviolet light. This feature is particularly useful for prototyping and iterative development processes.

Overall, the PIC18C452/JW microcontroller from Microchip Technology is a versatile and powerful solution for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess