EN
  • EN
  • DE

PIC18F1320-I/ML

Part No PIC18F1320-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN / MCU 8-bit PIC RISC 8KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792068-PIC18F1320-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F1320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F1320-I/ML CAD Model

Description

The PIC18F1320-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation in a variety of applications. This particular MCU is part of the popular PIC18F family, which is well-suited for projects that require a balance between power efficiency and processing capability.

Key Features

  • Core: PIC18 8-bit architecture with a maximum speed of 40 MHz.
  • Memory: Boasts 4KB of flash memory, 256 bytes of EEPROM, and 256 bytes of RAM, enabling efficient program and data storage.
  • I/O Pins: Offers 13 general-purpose I/O pins for versatile connectivity and interfacing with other components.
  • Timers: Equipped with multiple timers, including an 8-bit and two 16-bit timers, suitable for precise event timing and pulse width modulation (PWM).
  • Communication: Supports various serial communication protocols such as USART, SPI, and I2C, allowing for easy data transfer and peripheral connectivity.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC with up to 8 channels, perfect for reading analog sensors and converting the data for digital processing.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) for reliable operation under variable power conditions.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a compact 28-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications.

Applications

The PIC18F1320-I/ML microcontroller is a versatile component that can be used in a wide array of applications, including but not limited to industrial control systems, automotive electronics, robotics, consumer electronics, and IoT devices. Its robust feature set and flexible I/O options make it a go-to choice for engineers and hobbyists alike who are looking for a reliable MCU with a proven track record.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6133 $60.9064
19+ $6.2469 $118.6911
29+ $6.0515 $175.4935
40+ $5.8563 $234.2520
52+ $5.6611 $294.3772
69+ $5.0755 $350.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,332 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess