EN
  • EN
  • DE

PIC18F16Q41-I/SS

Part No PIC18F16Q41-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 20SSOP / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC18F16
Standard Package 67
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351088-PIC18F16Q41-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F16Q41-I/SS CAD Model

Description

Microchip PIC18F16Q41-I/SS Microcontroller

The PIC18F16Q41-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC18 Q41 family, which is designed to operate with lower power consumption while delivering robust functionality in compact, surface-mount packages.

Key Features:

  • Core: The device is built upon the advanced 8-bit PIC18 core with an operating speed of up to 64 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It includes 16KB of Flash memory and 2KB of SRAM, ensuring ample space for complex programs and data storage.
  • Intelligent Analog: Integrated into the MCU are advanced analog peripherals, including a 12-bit ADC, multiple operational amplifiers, and a 10-bit DAC, which allow for precise sensor interfacing and analog signal processing.
  • Communication Interfaces: The PIC18F16Q41-I/SS supports multiple communication protocols such as SPI, I2C, UART, and LIN, making it highly adaptable for various connectivity requirements.
  • Package: The SS package denotes a 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates reliably across an industrial temperature range from -40°C to +125°C, ensuring performance stability in harsh environments.
  • Configurability: Configurable Logic Cells (CLCs), Peripheral Pin Select (PPS), and multiple PWM outputs provide extensive flexibility, allowing developers to tailor the MCU to specific application needs.
  • Low Power: With power-saving features such as Idle and Doze modes, this MCU can significantly extend battery life in portable devices.

The PIC18F16Q41-I/SS is an ideal choice for developers looking to create sophisticated and power-efficient applications in areas such as industrial control systems, automotive electronics, IoT devices, and consumer electronics. Its combination of performance, integrated analog features, and connectivity options, all in a compact form factor, make it a powerful and versatile component in any designer's toolkit.

For detailed technical specifications, application notes, and programming guidance, visit the Microchip Technology website to access comprehensive documentation and support resources for the PIC18F16Q41-I/SS microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6179 $50.6506
34+ $2.9685 $100.9290
53+ $2.8758 $152.4174
72+ $2.7830 $200.3760
93+ $2.6902 $250.1886
125+ $2.4119 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 924 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess