EN
  • EN
  • DE

PIC18F2320-I/SP

Part No PIC18F2320-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F2320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2320-I/SP-NDR,PIC18F2320ISP
Standard Package 15
Win Source Part Number 1322387-PIC18F2320-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2320-I/SP CAD Model

Description

Microchip Technology's PIC18F2320-I/SP Microcontroller

The PIC18F2320-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a vast array of applications ranging from industrial controls to consumer electronics. This 28-pin MCU is part of the popular PIC18F family and offers a perfect blend of power, versatility, and ease of use, making it an ideal choice for both complex and straightforward projects.

Key Features

  • Core: The device features a powerful PIC18 core with an enhanced RISC architecture, providing users with a maximum CPU speed of 10 MIPS. This ensures swift execution of instructions and efficient processing capabilities.
  • Program Memory: It comes with 4 KB of Flash memory, which allows for ample space to store application code and data.
  • RAM and EEPROM: The MCU is equipped with 256 bytes of EEPROM and 256 bytes of RAM, facilitating robust data storage and retrieval operations.
  • I/O Pins: With 25 general-purpose I/O pins, this MCU offers flexibility for interfacing with a wide range of peripherals and devices.
  • 10-bit ADC: It includes a 10-bit Analog-to-Digital Converter with up to 5 channels, enabling accurate and precise analog signal measurements.
  • Communication Peripherals: The PIC18F2320-I/SP supports various serial communication interfaces, including USART, SPI, and I²C, allowing for easy connectivity and data exchange with other devices.
  • Timers and PWM: Multiple timers and up to two PWM outputs provide excellent tools for timing control and PWM applications, such as motor control and LED dimming.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and compatible with 5V logic levels.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under extreme conditions.

Applications

The versatility of the PIC18F2320-I/SP makes it an excellent choice for a wide range of applications, including but not limited to:

  • Home automation systems
  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Smart sensors and instrumentation

With its robust feature set and Microchip's commitment to quality, the PIC18F2320-I/SP is a reliable and cost-effective solution for designers and engineers seeking a high-performance microcontroller in a compact package.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess