EN
  • EN
  • DE

PIC18F26Q84-I/SS

Part No PIC18F26Q84-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001304-PIC18F26Q84-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Base Product Number PIC18F26
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Ultra Librarian 3D Model Ultra Librarian PIC18F26Q84-I/SS CAD Model

Description

Microchip Technology's PIC18F26Q84-I/SS Microcontroller

The PIC18F26Q84-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring robust operation, versatility, and efficiency. This MCU is part of the advanced PIC18 family, which is renowned for its enhanced features, including a rich set of peripherals and low power consumption.

At the heart of the PIC18F26Q84-I/SS is a powerful 8-bit processor that can operate at speeds of up to 64 MHz. This is achieved through the use of Microchip's CIPs (Core Independent Peripherals), which allow the microcontroller to perform tasks in hardware, thereby offloading the CPU and optimizing power consumption. The device is equipped with 64 KB of flash memory, providing ample space for complex programs and algorithms, and 4 KB of RAM for efficient data handling.

One of the standout features of this MCU is its Intelligent Analog capabilities, which include a 12-bit ADC with Computation (ADCC), multiple operational amplifiers, and a 10-bit Digital-to-Analog Converter (DAC). These features make it particularly suitable for sensor interfacing and analog signal processing applications. Additionally, the PIC18F26Q84-I/SS supports advanced communication protocols such as SPI, I2C, UART, and LIN, making it a great choice for embedded systems that require connectivity.

The MCU is packaged in a 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +125°C ensures reliable operation in harsh environments. Moreover, the device is compatible with Microchip's MPLAB X Integrated Development Environment and MPLAB Code Configurator, simplifying development and reducing time to market.

Whether you're designing consumer electronics, industrial control systems, automotive applications, or Internet of Things (IoT) devices, the PIC18F26Q84-I/SS provides a scalable, cost-effective solution. Its integration of core independent peripherals and intelligent analog features, along with robust memory options and communication interfaces, makes it a versatile choice for any complex, power-sensitive application.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0275 $51.4675
41+ $2.4841 $101.8481
63+ $2.4065 $151.6095
86+ $2.3289 $200.2854
112+ $2.2512 $252.1344
149+ $2.0184 $300.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess