EN
  • EN
  • DE

PIC18F2320T-I/SO

Part No PIC18F2320T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061879-PIC18F2320T-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2320T-I/SO CAD Model

Description

Microchip Technology's PIC18F2320T-I/SO

The PIC18F2320T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular PIC18F family, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors. The PIC18F2320T-I/SO is designed to operate with enhanced efficiency and reliability, making it an ideal choice for developers looking to create sophisticated and power-conscious applications.

Encased in a compact SOIC package, this microcontroller offers a remarkable integration of features that include a powerful 10 MIPS (million instructions per second) PIC18 core. It operates at a voltage range of 2.0V to 5.5V, allowing for flexible power management and compatibility with various electronic components. The device's temperature range, denoted by the 'T' in its part number, signifies that it is tailored for operation in extreme conditions, making it suitable for use in environments with varying temperatures.

With 32KB of flash memory, the PIC18F2320T-I/SO provides ample space for program storage, ensuring that complex code can be accommodated without the need for external memory components. Its 1536 bytes of RAM and 256 bytes of EEPROM allow for efficient data manipulation and storage of critical parameters. The MCU also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, which is essential for interfacing with analog sensors and converting their signals into digital data for processing.

Additional features of the PIC18F2320T-I/SO include two Capture/Compare/PWM (CCP) modules, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or 2-wire Inter-Integrated Circuit (I²C), and a USART module for serial communication. These interfaces enable the MCU to connect with other devices and sensors, facilitating complex tasks such as motor control, data acquisition, and communication protocols.

Security and data integrity are also addressed with features like Watchdog Timer (WDT), brown-out reset, and programmable code protection. These mechanisms ensure that the microcontroller operates reliably and prevents unauthorized access to the software.

In summary, the PIC18F2320T-I/SO from Microchip Technology is a feature-rich MCU that offers a balance of performance, power efficiency, and robustness, making it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9688 $59.6256
29+ $4.0772 $118.2388
44+ $3.9501 $173.8044
61+ $3.8219 $233.1359
79+ $3.6948 $291.8892
105+ $3.3125 $347.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,895 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess