EN
  • EN
  • DE

PIC18F248-I/SP

Part No PIC18F248-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin High-Performance, Enhanced Flash Microcontrollers with CAN Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
RoHS State Request Verification
Win Source Part Number 1238195-PIC18F248-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F248
Introduction Date October 13, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F248-I/SP CAD Model

Description

Microchip Technology's PIC18F248-I/SP Microcontroller

The PIC18F248-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This microcontroller is part of the popular PIC18F family, designed to cater to a wide range of applications, from automotive systems to industrial automation, consumer electronics, and more.

At the heart of the PIC18F248-I/SP lies a powerful 8-bit processor capable of executing instructions at a maximum speed of 10 MIPS (million instructions per second), thanks to its 40 MHz maximum operating frequency. The device is equipped with 32 KB of flash memory, providing ample space for program storage. Its flash technology ensures that the program memory is easily reprogrammable, making it flexible for fast prototyping and updates.

The microcontroller also boasts 1,536 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power cycles. The PIC18F248-I/SP features a rich set of peripherals, including:

  • One Capture/Compare/PWM (CCP) module for enhanced timing and control operations
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for complex waveform generation
  • Two analog comparators for real-time signal comparison
  • 10-bit, up to 5-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs
  • Synchronous/Asynchronous Serial Communication interfaces like SPI, I2C, and USART for easy connectivity with other devices
  • A 32 kHz to 8 MHz internal oscillator, which reduces the need for external components

Furthermore, the PIC18F248-I/SP comes in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, making it convenient for breadboard prototyping and PCB design. It operates over an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments. With its programmable low-voltage detection, power-on reset, and brown-out reset, the MCU ensures robust operation under varying power conditions.

For developers, Microchip offers comprehensive support through its MPLAB® Integrated Development Environment (IDE) and software libraries. This support simplifies the development process, from code writing and debugging to programming the device.

The PIC18F248-I/SP is a versatile and powerful microcontroller that provides a perfect solution for designers looking for a balance between performance and cost-effectiveness in their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5827 $61.7481
6+ $16.8884 $101.3304
10+ $16.3607 $163.6070
13+ $15.8329 $205.8277
17+ $15.3051 $260.1867
22+ $13.7218 $301.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess