EN
  • EN
  • DE

PIC18F2510-I/ML

Part No PIC18F2510-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN / MCU 8-bit PIC18 PIC RISC 32KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792076-PIC18F2510-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F2510
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F2510-I/ML CAD Model

Description

Microchip Technology's PIC18F2510-I/ML Microcontroller

The PIC18F2510-I/ML is a robust 8-bit microcontroller from Microchip Technology, designed to offer both flexibility and power efficiency for a wide range of applications. This microcontroller is part of the popular PIC18F family, which is renowned for its high performance and enhanced features set. It is particularly well-suited for projects requiring a compact form factor, given its 28-pin QFN (Quad Flat No-leads) package.

Embedded with 32KB of flash memory, the PIC18F2510-I/ML provides ample space for complex programs and algorithms. Additionally, it offers 1536 bytes of RAM and 256 bytes of EEPROM, which allows for efficient data storage and retrieval operations. The microcontroller operates at a maximum frequency of 40MHz, providing a solid balance of speed and power consumption for various embedded systems.

One of the key features of this microcontroller is its Enhanced Flash Microcontroller with 10-bit A/D. The analog-to-digital converter (ADC) with up to 13 channels enables the device to interface effortlessly with analog sensors and transducers, making it ideal for use in sensor-based applications. The device also supports a range of serial communication interfaces such as SPI, I2C, and USART, which are essential for data exchange with other devices and peripherals.

The PIC18F2510-I/ML is designed with power management in mind. It includes power-saving modes such as sleep, idle, and doze, which help to reduce power consumption during periods of inactivity. This makes it an excellent choice for battery-operated devices where power efficiency is critical.

For security and data integrity, the microcontroller features a programmable code protection system and a Watchdog Timer to ensure the system continues to operate correctly. The device also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) via two pins, which simplifies the development process and enhances the ease of maintenance.

Overall, the PIC18F2510-I/ML from Microchip Technology is a versatile and reliable microcontroller that provides a comprehensive set of features for designers looking to create sophisticated and power-conscious embedded systems. Its small footprint, coupled with its extensive feature set, makes it an excellent choice for applications in automation, control systems, IoT devices, and much more.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess