EN
  • EN
  • DE

PIC18F252-I/SP

Part No PIC18F252-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube / IC MCU 8BIT 32KB FLASH 28SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 276268-PIC18F252-I/SP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F252
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC18F252-I/SP CAD Model

Description

The PIC18F252-I/SP from Microchip Technology is a high-performance microcontroller that features the powerful PIC18 architecture. This microcontroller is designed for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Specifications:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: 40MHz
  • Number of I/O: 25
  • Program Memory Size: 32KB (16K x 16)
  • Data EEPROM: 256 x 8
  • RAM Size: 1.5K x 8
  • Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C
  • Package / Case: 28-DIP (0.300", 7.62mm)

Features:

The PIC18F252-I/SP is equipped with a range of features that make it a versatile choice for complex embedded systems. It includes a rich set of peripherals such as multiple timers, PWM modules, and up to 10 channels of 10-bit Analog-to-Digital Converters (ADC). The device also supports serial communication protocols like USART, SPI, and I2C, enabling easy integration with other components and systems.

Programming and Customization:

With its 32KB of flash program memory, the PIC18F252-I/SP offers ample space for application code, which can be updated in the field thanks to the self-programmable capabilities under software control. The microcontroller also supports the use of Microchip's MPLAB IDE and MPLAB ICD for development and debugging, simplifying the programming process and reducing development time.

Applications:

Due to its robust feature set and high-speed operation, the PIC18F252-I/SP is ideal for applications that require complex algorithms and processing, such as touch sensing, advanced motor control, and connectivity. Its reliability and adaptability make it a go-to solution for engineers and developers looking for a microcontroller that can meet demanding requirements while maintaining cost-effectiveness.

Conclusion:

The Microchip Technology PIC18F252-I/SP microcontroller is a compact, yet powerful, component that offers a balance of performance, flexibility, and ease of use. Whether you're designing a sophisticated control system or a simple application, this microcontroller is designed to deliver exceptional results with its advanced features and Microchip's renowned support and resources.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9775 $59.8650
13+ $8.1867 $106.4271
19+ $7.9309 $150.6871
27+ $7.6750 $207.2250
34+ $7.4192 $252.2528
46+ $6.6517 $305.9782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess