EN
  • EN
  • DE
  • IT

PIC18F25K20T-I/ML

Part No PIC18F25K20T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 026794-PIC18F25K20T-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F25K20T-I/ML CAD Model

Description

Microchip Technology's PIC18F25K20T-I/ML Microcontroller

The PIC18F25K20T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications requiring efficient power usage and robust processing capabilities. This MCU is part of the popular PIC18F family, known for its enhanced features, versatility, and ease of use. The PIC18F25K20T-I/ML is particularly well-suited for embedded systems that require a compact form factor without compromising on performance.

Key Features

  • Core Processor: PIC
  • Program Memory Size: 32KB (16K x 16)
  • EEPROM Size: 256 x 8
  • RAM Size: 1536 x 8
  • Speed: 64MHz
  • Number of I/O: 24
  • Package / Case: 28-VQFN Exposed Pad
  • Supply Voltage: 2.0V to 5.5V
  • Operating Temperature: -40°C to 85°C (TA)

The PIC18F25K20T-I/ML is engineered with an advanced RISC architecture that allows for fast execution of instructions, resulting in efficient operation at high clock speeds. The MCU features a rich set of peripherals that include analog-to-digital converters (ADCs), serial communication modules like USART, SPI, and I2C, as well as timers and PWM modules, making it highly adaptable to a variety of complex tasks.

With its integrated 10-bit ADC, designers can easily interface with analog sensors and devices, while the multiple communication interfaces enable the PIC18F25K20T-I/ML to connect with other microcontrollers, computers, or IoT devices. Its robust interrupt system ensures timely response to critical events, enhancing the reliability of applications it is used in.

The device's power management features include multiple sleep modes, which allow for significant power savings, making it ideal for battery-operated or power-sensitive applications. Furthermore, the MCU's programming flexibility is supported by Microchip's MPLAB development environment, which provides developers with powerful tools for code development, debugging, and simulation.

In summary, the PIC18F25K20T-I/ML from Microchip Technology is a versatile, high-performance microcontroller that offers a perfect blend of power efficiency and processing power, packaged in a compact, surface-mount form factor. Whether it's for industrial control systems, automotive applications, or consumer electronics, this MCU is designed to meet the demands of complex and power-conscious designs.

You May Also Be Interested in

Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Renesas Electronics America
IC MCU 3V 0K PB FREE 208FP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.0979
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $3.7411
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $32.6414
Renesas Electronics America
IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit H8/300H CISC 16KB Flash 2.5V/3.3V 32-Pin VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2086 $62.0860
22+ $5.0943 $112.0746
35+ $4.9351 $172.7285
47+ $4.7759 $224.4673
61+ $4.6166 $281.6126
82+ $4.1391 $339.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess