EN
  • EN
  • DE

PIC18F25K40T-I/SO

Part No PIC18F25K40T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168694-PIC18F25K40T-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18K
Package Tape & Reel (TR)
Core Size 8-Bit
Product Status Active
Base Product Number PIC18F25
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Ultra Librarian 3D Model Ultra Librarian PIC18F25K40T-I/SO CAD Model

Description

Microchip Technology's PIC18F25K40T-I/SO Microcontroller

The PIC18F25K40T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed to cater to a wide range of applications, from automotive systems to consumer electronics. It is part of the PIC18F K40 family, known for its enhanced features and operational flexibility.

At the heart of the PIC18F25K40T-I/SO is an advanced 8-bit processor with a maximum CPU speed of 64 MHz. It comes equipped with 32KB of flash memory, providing ample space for application code, and 2KB of RAM for efficient data processing. The device operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with various electronic components.

This microcontroller is packaged in a compact 28-pin SOIC (Small Outline Integrated Circuit) form factor, offering a space-saving solution for PCB designs. Its extended temperature range ensures reliable performance in extreme conditions, making it a robust choice for industrial applications.

The PIC18F25K40T-I/SO boasts an array of integrated peripherals, including:

  • Multiple communication interfaces such as I2C, SPI, and EUSART, allowing for versatile connectivity options.
  • A 10-bit, 35-channel Analog-to-Digital Converter (ADC) for accurate sensor readings and analog signal processing.
  • Two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) for advanced motor control and LED dimming applications.
  • Configurable Logic Cells (CLCs) that provide customizable hardware logic to simplify design and reduce component count.

The device also features an array of safety and security features, such as a Memory Access Partition (MAP) to protect application code, and Device Information Area (DIA) to securely store device data. The Windowed Watchdog Timer (WWDT) and Brown-Out Reset (BOR) capabilities ensure stable operation under unpredictable conditions.

For developers, Microchip offers comprehensive support with its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools simplify the development process and accelerate time to market for products using the PIC18F25K40T-I/SO microcontroller.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess